Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F18R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5406
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5406
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5406
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details