Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 17.8 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F17R8V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 17.8 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 17.8 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 17.8 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5397 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 17.8 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5397
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 17.8 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5397
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 17.8 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 17.8 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5397
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 17.8 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers