Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F1600V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 55T5822 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
55T5822
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 55T5822
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P08F1600V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P08F1600V
Resistors - Chip Resistor - Surface Mount ERJ-P08F1600V
RES SMD 160 OHM 1% 2/3W 1206

RES SMD 160 OHM 1% 2/3W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 55T5822 ERJ-P08F1600V
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3482FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers