Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P08F1210V

Description
RES SMD 121 OHM 1% 2/3W 1206
Datasheet
Description
RES SMD 121 OHM 1% 2/3W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P08F1210V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P08F1210V
Resistors - Chip Resistor - Surface Mount ERJ-P08F1210V
RES SMD 121 OHM 1% 2/3W 1206

RES SMD 121 OHM 1% 2/3W 1206

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5334 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5334
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5334
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P08F1210V 50W5334
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details