Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F1152V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5325
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5325
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11.5 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5325
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11.5 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details