Win Source Part Number: 1337295-ERJ-P08F1050
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-P08
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.667W, 2/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 105 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-P08
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1337295-ERJ-P08F1050V |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) |
| Resistance Range | 105 ohms |
| Tolerance | 1 +/- % |