Panasonic SMD 1 KOHM 3W Resistor ERJ-P08F1001V

Description
RES SMD 1 KOHM 1% 2/3W 1206 Product overview: ERJ-P08F1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 KOHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F1001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1 KOHM 1% 2/3W 1206 Product overview: ERJ-P08F1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 KOHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F1001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 KOHM 3W Resistor - 52-ERJ-P08F1001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 KOHM 3W Resistor
52-ERJ-P08F1001V
SMD 1 KOHM 3W Resistor 52-ERJ-P08F1001V
RES SMD 1 KOHM 1% 2/3W 1206 Product overview: ERJ-P08F1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 KOHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F1001V can be used for catalog matching and distributor lookup.

RES SMD 1 KOHM 1% 2/3W 1206 Product overview: ERJ-P08F1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 KOHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 KOHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08F1001V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 1 KOHM 1% 2/3W 1206 - 590-ERJ-P08F1001V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1 KOHM 1% 2/3W 1206
590-ERJ-P08F1001V
RES SMD 1 KOHM 1% 2/3W 1206 590-ERJ-P08F1001V
RES SMD 1 KOHM 1% 2/3W 1206

RES SMD 1 KOHM 1% 2/3W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P08F1001V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P08F1001V
Resistors - Chip Resistor - Surface Mount ERJ-P08F1001V
RES SMD 1 KOHM 1% 2/3W 1206

RES SMD 1 KOHM 1% 2/3W 1206

Supplier's Site
Chip Resistor - Surface Mount - ERJ-P08F1001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F1001V
Chip Resistor - Surface Mount ERJ-P08F1001V
RES SMD 1 KOHM 1% 2/3W 1206

RES SMD 1 KOHM 1% 2/3W 1206

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 57AK1453 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
57AK1453
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 57AK1453
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-P08F1001V 590-ERJ-P08F1001V ERJ-P08F1001V ERJ-P08F1001V 57AK1453
Product Name SMD 1 KOHM 3W Resistor RES SMD 1 KOHM 1% 2/3W 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 (3216 Metric) 1206
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.6670 watts 0.6670 watts 0.6670 to 0.6667 watts 0.6670 to 0.6667 watts
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details