Panasonic SMD 270 OHM 3W Resistor ERJ-P08D2700V

Description
RES SMD 270 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D2700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D2700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 270 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D2700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D2700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270 OHM 3W Resistor - 52-ERJ-P08D2700V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 OHM 3W Resistor
52-ERJ-P08D2700V
SMD 270 OHM 3W Resistor 52-ERJ-P08D2700V
RES SMD 270 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D2700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D2700V can be used for catalog matching and distributor lookup.

RES SMD 270 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D2700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D2700V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P08D2700V
871066-ERJ-P08D2700V
Chip Resistor - Surface Mount - ERJ-P08D2700V 871066-ERJ-P08D2700V
Manufacturer: Panasonic Win Source Part Number: 871066-ERJ-P08D2700V Series: ERJ-P08 Operating Temperature Range: -55°C ~ 155°C Features: 270 Ohms ±0.5% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871066-ERJ-P08D2700V
Series: ERJ-P08
Operating Temperature Range: -55°C ~ 155°C
Features: 270 Ohms ±0.5% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W4968 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W4968
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W4968
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P08D2700V 871066-ERJ-P08D2700V 50W4968
Product Name SMD 270 OHM 3W Resistor Chip Resistor - Surface Mount - ERJ-P08D2700V Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 270 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details