Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes
RES SMD 16.5 OHM 0.5% 2/3W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W4838 | ERJ-P08D16R5V |
| Product Name | Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |