Panasonic SMD 143 OHM 3W Resistor ERJ-P08D1430V

Description
RES SMD 143 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D1430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 143 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D1430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 143 OHM 3W Resistor - 52-ERJ-P08D1430V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 143 OHM 3W Resistor
52-ERJ-P08D1430V
SMD 143 OHM 3W Resistor 52-ERJ-P08D1430V
RES SMD 143 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D1430V can be used for catalog matching and distributor lookup.

RES SMD 143 OHM 0.5% 2/3W 1206 Product overview: ERJ-P08D1430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 143 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D1430V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P08D1430V
871064-ERJ-P08D1430V
Chip Resistor - Surface Mount - ERJ-P08D1430V 871064-ERJ-P08D1430V
Manufacturer: Panasonic Win Source Part Number: 871064-ERJ-P08D1430V Series: ERJ-P08 Operating Temperature Range: -55°C ~ 155°C Features: 143 Ohms ±0.5% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871064-ERJ-P08D1430V
Series: ERJ-P08
Operating Temperature Range: -55°C ~ 155°C
Features: 143 Ohms ±0.5% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W4813 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W4813
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W4813
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P08D1430V 871064-ERJ-P08D1430V 50W4813
Product Name SMD 143 OHM 3W Resistor Chip Resistor - Surface Mount - ERJ-P08D1430V Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 143 ohms
Power Rating 0.6670 watts
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details