RES SMD 10 KOHM 0.5% 2/3W 1206 Product overview: ERJ-P08D1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 KOHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 KOHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P08D1002V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 871063-ERJ-P08D1002V
Series: ERJ-P08
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±0.5% 0.667W, 2/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-P08D1002V | 871063-ERJ-P08D1002V | 50W4736 |
| Product Name | SMD 10 KOHM 3W Resistor | Chip Resistor - Surface Mount - ERJ-P08D1002V | Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | 1206 (3216 Metric) | 1206 | |
| Resistance Range | 10000 ohms | ||
| Power Rating | 0.6670 watts | ||
| Operating DC Voltage | 500 volts |