RES SMD 8.2 OHM 5% 1/2W 0805
RES SMD 8.2 OHM 5% 1/2W 0805
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 8.2 ohm, 500 mW, 5%, 400 V RoHS Compliant: Yes
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-P06J8R2V | ERJ-P06J8R2V | 32R9484 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 8.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 8.2 ohms | 8.2 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | -0.1667 ±ppm/°C | -0.1667 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts |