Panasonic Resistor, 470 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic ERJ-P06J471V

Description
RESISTOR, 470 OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 470 OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 470 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic - 50W4691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic
50W4691
Resistor, 470 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic 50W4691
RESISTOR, 470 OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 470 OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.5W, 0805; Resistance Panasonic
53W3986
Res, Thick Film, 470R, 5%, 0.5W, 0805; Resistance Panasonic 53W3986
RES, THICK FILM, 470R, 5%, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W4691 53W3986
Product Name Resistor, 470 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic Res, Thick Film, 470R, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers