The Anti-Surge Chip Resistor, 0805 from Panasonic, part number 57AK1423, features superior ESD surge characteristics compared to standard metal film resistors, enhancing reliability in applications prone to voltage spikes. It is constructed with a metal glaze thick film resistive element and three layers of electrodes, ensuring durability. This resistor is suitable for both reflow and flow soldering processes. With a power rating of 0.50 W and a limiting element voltage of 400 V, it supports a resistance range from 10 Ω to 1 MΩ with tolerances of ±0.5%, ±1%, and ±5%. The temperature coefficient of resistance (TCR) is ±100 x 10^-6/K, and it operates effectively within a temperature range of -55°C to +155°C. The product is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. Engineers should consider this resistor for projects requiring high reliability and performance under surge conditions.
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
RES SMD 43 OHM 5% 1/2W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W4685 | ERJ-P06J430V |
| Product Name | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Mounting / Packaging | 0805 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |