The Anti-Surge Chip Resistor, 0805 from Panasonic, part number 57AK1420, features a power rating of 0.50 W and is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes. This resistor offers superior ESD surge characteristics compared to standard metal film resistors, making it ideal for applications requiring enhanced surge protection. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor has a resistance tolerance of ±1% and operates effectively within a temperature range of -55°C to +155°C. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic assemblies.
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W4682 |
| Product Name | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic |
| Configuration | Single Resistor |