Panasonic SMD 330 Ohm 2W 400V Resistor ERJ-P06J331V

Description
330 Ohm 5% 1/2W 400V SMD Chip Resistor 0805 Product overview: ERJ-P06J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 2W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330 Ohm 5% 1/2W 400V SMD Chip Resistor 0805 Product overview: ERJ-P06J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 2W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm 2W 400V Resistor - 52-ERJ-P06J331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 2W 400V Resistor
52-ERJ-P06J331V
SMD 330 Ohm 2W 400V Resistor 52-ERJ-P06J331V
330 Ohm 5% 1/2W 400V SMD Chip Resistor 0805 Product overview: ERJ-P06J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 2W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J331V can be used for catalog matching and distributor lookup.

330 Ohm 5% 1/2W 400V SMD Chip Resistor 0805 Product overview: ERJ-P06J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 2W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326533-ERJ-P06J331V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326533-ERJ-P06J331V
Resistors - Chip Resistor - Surface Mount 1326533-ERJ-P06J331V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326533-ERJ-P06J331V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330ADDKR,P330ADDKR- NDR,P330ADCT,P330ADT R,P330ADCT-NDR,ERJP0 6J331V,P330ADTR-NDR Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326533-ERJ-P06J331V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P330ADDKR,P330ADDKR-NDR,P330ADCT,P330ADTR,P330ADCT-NDR,ERJP06J331V,P330ADTR-NDR
Base Product Number: ERJ-P06
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 330R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.5W, 0805; Resistance Panasonic
53W3984
Res, Thick Film, 330R, 5%, 0.5W, 0805; Resistance Panasonic 53W3984
RES, THICK FILM, 330R, 5%, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 50W4671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.5W, 0805, Reel; Resistance Panasonic
50W4671
Res, Thick Film, 330R, 5%, 0.5W, 0805, Reel; Resistance Panasonic 50W4671
RES, THICK FILM, 330R, 5%, 0.5W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.5W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-P06J331V 1326533-ERJ-P06J331V 53W3984 50W4671
Product Name SMD 330 Ohm 2W 400V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 330R, 5%, 0.5W, 0805; Resistance Panasonic Res, Thick Film, 330R, 5%, 0.5W, 0805, Reel; Resistance Panasonic
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details