Win Source Part Number: 1237219-ERJ-P06J2R2V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P06
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -100/ +600ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJP06J2R2V
Base Product Number: ERJ-P06
RES SMD 2.2 OHM 5% 1/2W 0805 Product overview: ERJ-P06J2R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J2R2V can be used for catalog matching and distributor lookup.
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1237219-ERJ-P06J2R2V | 52-ERJ-P06J2R2V | 57AK1389 |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD 2.2 OHM 2W Resistor | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | |
| Resistance Range | 2.2 ohms | 2.2 ohms | |
| Tolerance | 5 +/- % | ||
| Temperature Coefficient | -100 to 600 ±ppm/°C | -0.1667 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts |