Panasonic RES SMD 270 OHM 5% 1/2W 0805 ERJ-P06J271V

Description
RES SMD 270 OHM 5% 1/2W 0805
Description
RES SMD 270 OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 270 OHM 5% 1/2W 0805 - 590-ERJ-P06J271V - Utmel Electronic Limited
Hong Kong, China
RES SMD 270 OHM 5% 1/2W 0805
590-ERJ-P06J271V
RES SMD 270 OHM 5% 1/2W 0805 590-ERJ-P06J271V
RES SMD 270 OHM 5% 1/2W 0805

RES SMD 270 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-P06J271V
Product Name RES SMD 270 OHM 5% 1/2W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details