Panasonic SMD 27 OHM 2W Resistor ERJ-P06J270V

Description
RES SMD 27 OHM 5% 1/2W 0805 Product overview: ERJ-P06J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J270V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 27 OHM 5% 1/2W 0805 Product overview: ERJ-P06J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J270V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27 OHM 2W Resistor - 52-ERJ-P06J270V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27 OHM 2W Resistor
52-ERJ-P06J270V
SMD 27 OHM 2W Resistor 52-ERJ-P06J270V
RES SMD 27 OHM 5% 1/2W 0805 Product overview: ERJ-P06J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J270V can be used for catalog matching and distributor lookup.

RES SMD 27 OHM 5% 1/2W 0805 Product overview: ERJ-P06J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J270V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P06J270V
918656-ERJ-P06J270V
Chip Resistor - Surface Mount - ERJ-P06J270V 918656-ERJ-P06J270V
Manufacturer: Panasonic Win Source Part Number: 918656-ERJ-P06J270V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 27 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P27ADDKR-NDR, P27ADCT, ERJP06J270V, P27ADDKR, P27ADCT-NDR, P27ADTR, P27ADTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918656-ERJ-P06J270V
Series: ERJ-P06
Operating Temperature Range: -55°C ~ 155°C
Features: 27 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P27ADDKR-NDR, P27ADCT, ERJP06J270V, P27ADDKR, P27ADCT-NDR, P27ADTR, P27ADTR-NDR

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-P06J270V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06J270V
Chip Resistor - Surface Mount ERJ-P06J270V
RES SMD 27 OHM 5% 1/2W 0805

RES SMD 27 OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-P06J270V 918656-ERJ-P06J270V ERJ-P06J270V
Product Name SMD 27 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-P06J270V Chip Resistor - Surface Mount
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details