Panasonic SMD 0.25W 400V Resistor ERJ-P06J222V

Description
Thick Film Chip Resistor 0805 2.2kR 5% 0.25W 400V SMD Product overview: ERJ-P06J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 0805 2.2kR 5% 0.25W 400V SMD Product overview: ERJ-P06J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 400V Resistor - 52-ERJ-P06J222V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 400V Resistor
52-ERJ-P06J222V
SMD 0.25W 400V Resistor 52-ERJ-P06J222V
Thick Film Chip Resistor 0805 2.2kR 5% 0.25W 400V SMD Product overview: ERJ-P06J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J222V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0805 2.2kR 5% 0.25W 400V SMD Product overview: ERJ-P06J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J222V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066215-ERJ-P06J222V
Resistors - Chip Resistor - Surface Mount 1066215-ERJ-P06J222V
Win Source Part Number: 1066215-ERJ-P06J222V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P06 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRGS0805J2K2; ERJ-6GEYJ222V; CRCW08052K20JNEA; CRCW08052K20JNEB; RK73B2ATTD222J; CRCW08052K20JNTA; ERJT06J222VERJP06J22 2V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P2.2KADTR-NDR,P2.2KA DCT,P2.2KADCT-NDR,Q6 979215AG,P2.2KADTR,P 2.2KADDKR,ERJP06J222 V,P2.2KADDKR-NDR Base Product Number: ERJ-P06

Win Source Part Number: 1066215-ERJ-P06J222V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P06
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRGS0805J2K2; ERJ-6GEYJ222V; CRCW08052K20JNEA; CRCW08052K20JNEB; RK73B2ATTD222J; CRCW08052K20JNTA; ERJT06J222VERJP06J222V;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P2.2KADTR-NDR,P2.2KADCT,P2.2KADCT-NDR,Q6979215AG,P2.2KADTR,P2.2KADDKR,ERJP06J222V,P2.2KADDKR-NDR
Base Product Number: ERJ-P06

Buy Now Datasheet
RES SMD 2.2K OHM 5% 1/2W 0805 - 590-ERJ-P06J222V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2K OHM 5% 1/2W 0805
590-ERJ-P06J222V
RES SMD 2.2K OHM 5% 1/2W 0805 590-ERJ-P06J222V
RES SMD 2.2K OHM 5% 1/2W 0805

RES SMD 2.2K OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic - 53W3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic
53W3983
Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic 53W3983
RES, THICK FILM, 2K2, 5%, 0.5W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.5W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 50W4652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.5W, 0805, Reel; Resistance Panasonic
50W4652
Res, Thick Film, 2K2, 5%, 0.5W, 0805, Reel; Resistance Panasonic 50W4652
RES, THICK FILM, 2K2, 5%, 0.5W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.5W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ-P06J222V 1066215-ERJ-P06J222V 590-ERJ-P06J222V 53W3983 50W4652
Product Name SMD 0.25W 400V Resistor Resistors - Chip Resistor - Surface Mount RES SMD 2.2K OHM 5% 1/2W 0805 Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic Res, Thick Film, 2K2, 5%, 0.5W, 0805, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers