Panasonic RES SMD 220 OHM 5% 1/2W 0805 ERJ-P06J221V

Description
RES SMD 220 OHM 5% 1/2W 0805
Description
RES SMD 220 OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 220 OHM 5% 1/2W 0805 - 590-ERJ-P06J221V - Utmel Electronic Limited
Hong Kong, China
RES SMD 220 OHM 5% 1/2W 0805
590-ERJ-P06J221V
RES SMD 220 OHM 5% 1/2W 0805 590-ERJ-P06J221V
RES SMD 220 OHM 5% 1/2W 0805

RES SMD 220 OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic
53W3982
Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic 53W3982
RES, THICK FILM, 220R, 5%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-P06J221V 53W3982
Product Name RES SMD 220 OHM 5% 1/2W 0805 Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details