Panasonic Connectors,Interconnects ERJ-P06J205V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 576-BBGA, FCBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Features: N-Channel 500 V 19A (Ta) 150W (Tc) Through Hole TO-3P Temperature Coefficient: ±1200ppm/°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 576-BBGA, FCBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Features: N-Channel 500 V 19A (Ta) 150W (Tc) Through Hole TO-3P Temperature Coefficient: ±1200ppm/°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 576-BBGA, FCBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Features: N-Channel 500 V 19A (Ta) 150W (Tc) Through Hole TO-3P Temperature Coefficient: ±1200ppm/°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 576-BBGA, FCBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Features: N-Channel 500 V 19A (Ta) 150W (Tc) Through Hole TO-3P
Temperature Coefficient: ±1200ppm/°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data