ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
RES SMD 200 OHM 5% 1/2W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W4646 | ERJ-P06J201V |
| Product Name | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Mounting / Packaging | 0805 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |