Panasonic Chip Resistor - Surface Mount ERJ-P06J184V

Description
RES SMD 180K OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 180K OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P06J184V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06J184V
Chip Resistor - Surface Mount ERJ-P06J184V
RES SMD 180K OHM 5% 1/2W 0805

RES SMD 180K OHM 5% 1/2W 0805

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 50W4644 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
50W4644
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 50W4644
Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P06J184V 50W4644
Product Name Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 180000 ohms
Tolerance 5 +/- %
Power Rating 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers