1.5kR 5% 0.25W 0805 SMD Chip Resistor, 150V, AEC-Q200 Product overview: ERJ-P06J152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J152V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326582-ERJ-P06J152V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJP06J152V,P1.5KADT
Base Product Number: ERJ-P06
RoHS Status: ROHS3 Compliant
RES SMD 1.5K OHM 5% 1/2W 0805
RES THKFLM 0805 1.5K OHM 5% 1/4W 200PPM/ C SMD ROHS COMPLIANT: YES
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-P06J152V | 1326582-ERJ-P06J152V | ERJ-P06J152V | 79AH2197 | 57AK1379 |
| Product Name | Automotive SMD 0.25W 150V Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Thkflm 0805 1.5K Ohm 5% 1/4W 200Ppm/ C Smd Rohs Compliant Panasonic | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 150 volts | ||||
| Operating AC Voltage | 150 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |