Panasonic Res, Thick Film, 120R, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P06J121V

Description
RES, THICK FILM, 120R, 5%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 120R, 5%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.5W, 0805; Resistance Panasonic
53W3979
Res, Thick Film, 120R, 5%, 0.5W, 0805; Resistance Panasonic 53W3979
RES, THICK FILM, 120R, 5%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 50W4621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.5W, 0805, Reel; Resistance Panasonic
50W4621
Res, Thick Film, 120R, 5%, 0.5W, 0805, Reel; Resistance Panasonic 50W4621
RES, THICK FILM, 120R, 5%, 0.5W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.5W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P06J121V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06J121V
Chip Resistor - Surface Mount ERJ-P06J121V
RES SMD 120 OHM 5% 1/2W 0805

RES SMD 120 OHM 5% 1/2W 0805

Supplier's Site Datasheet
RES SMD 120 OHM 5% 1/2W 0805 - 590-ERJ-P06J121V - Utmel Electronic Limited
Hong Kong, China
RES SMD 120 OHM 5% 1/2W 0805
590-ERJ-P06J121V
RES SMD 120 OHM 5% 1/2W 0805 590-ERJ-P06J121V
RES SMD 120 OHM 5% 1/2W 0805

RES SMD 120 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 53W3979 50W4621 ERJ-P06J121V 590-ERJ-P06J121V
Product Name Res, Thick Film, 120R, 5%, 0.5W, 0805; Resistance Panasonic Res, Thick Film, 120R, 5%, 0.5W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 120 OHM 5% 1/2W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details