Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P06J105V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330472-ERJ-P06J105V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0MADCT,P1.0MADTR- NDR,P1.0MADTR,P1MADT R,P1.0MADDKR,ERJP06J 105V,P1MADCT,P1MADTR -ND,P1.0MADDKR-NDR,P 1.0MADCT-NDR,P1MADCT -ND Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330472-ERJ-P06J105V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0MADCT,P1.0MADTR- NDR,P1.0MADTR,P1MADT R,P1.0MADDKR,ERJP06J 105V,P1MADCT,P1MADTR -ND,P1.0MADDKR-NDR,P 1.0MADCT-NDR,P1MADCT -ND Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330472-ERJ-P06J105V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330472-ERJ-P06J105V
Resistors - Chip Resistor - Surface Mount 1330472-ERJ-P06J105V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330472-ERJ-P06J105V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0MADCT,P1.0MADTR- NDR,P1.0MADTR,P1MADT R,P1.0MADDKR,ERJP06J 105V,P1MADCT,P1MADTR -ND,P1.0MADDKR-NDR,P 1.0MADCT-NDR,P1MADCT -ND Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330472-ERJ-P06J105V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.0MADCT,P1.0MADTR-NDR,P1.0MADTR,P1MADTR,P1.0MADDKR,ERJP06J105V,P1MADCT,P1MADTR-ND,P1.0MADDKR-NDR,P1.0MADCT-NDR,P1MADCT-ND
Base Product Number: ERJ-P06
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.25W 150V Resistor - 52-ERJ-P06J105V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 150V Resistor
52-ERJ-P06J105V
SMD 0.25W 150V Resistor 52-ERJ-P06J105V
Thick Film Chip Resistor 0805 1MR 5% 0.25W 150V SMD Product overview: ERJ-P06J105V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J105V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0805 1MR 5% 0.25W 150V SMD Product overview: ERJ-P06J105V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J105V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.5W, 0805; Resistance Panasonic - 53W3978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.5W, 0805; Resistance Panasonic
53W3978
Res, Thick Film, 1M, 5%, 0.5W, 0805; Resistance Panasonic 53W3978
RES, THICK FILM, 1M, 5%, 0.5W, 0805; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.5W, 0805; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 50W4614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.5W, 0805, Reel; Resistance Panasonic
50W4614
Res, Thick Film, 1M, 5%, 0.5W, 0805, Reel; Resistance Panasonic 50W4614
RES, THICK FILM, 1M, 5%, 0.5W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.5W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
RES SMD 1M OHM 5% 1/2W 0805 - 590-ERJ-P06J105V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 5% 1/2W 0805
590-ERJ-P06J105V
RES SMD 1M OHM 5% 1/2W 0805 590-ERJ-P06J105V
RES SMD 1M OHM 5% 1/2W 0805

RES SMD 1M OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1330472-ERJ-P06J105V 52-ERJ-P06J105V 53W3978 50W4614 590-ERJ-P06J105V
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.25W 150V Resistor Res, Thick Film, 1M, 5%, 0.5W, 0805; Resistance Panasonic Res, Thick Film, 1M, 5%, 0.5W, 0805, Reel; Resistance Panasonic RES SMD 1M OHM 5% 1/2W 0805
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers