Panasonic Res, Thick Film, 100K, 5%, 0.5W, 0805, Reel; Resistance Panasonic ERJ-P06J104V

Description
RES, THICK FILM, 100K, 5%, 0.5W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100K, 5%, 0.5W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 50W4613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.5W, 0805, Reel; Resistance Panasonic
50W4613
Res, Thick Film, 100K, 5%, 0.5W, 0805, Reel; Resistance Panasonic 50W4613
RES, THICK FILM, 100K, 5%, 0.5W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.5W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 0.5W, 0805; Resistance Panasonic - 53W3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.5W, 0805; Resistance Panasonic
53W3977
Res, Thick Film, 100K, 5%, 0.5W, 0805; Resistance Panasonic 53W3977
RES, THICK FILM, 100K, 5%, 0.5W, 0805; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.5W, 0805; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 100K OHM 5% 1/2W 0805 - 590-ERJ-P06J104V - Utmel Electronic Limited
Hong Kong, China
RES SMD 100K OHM 5% 1/2W 0805
590-ERJ-P06J104V
RES SMD 100K OHM 5% 1/2W 0805 590-ERJ-P06J104V
RES SMD 100K OHM 5% 1/2W 0805

RES SMD 100K OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50W4613 53W3977 590-ERJ-P06J104V
Product Name Res, Thick Film, 100K, 5%, 0.5W, 0805, Reel; Resistance Panasonic Res, Thick Film, 100K, 5%, 0.5W, 0805; Resistance Panasonic RES SMD 100K OHM 5% 1/2W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers