The Panasonic thick film chip resistor, part number 50W4612, features a resistance value of 10 kΩ with a tolerance of ±5%. It has a power rating of 0.5 W and is packaged in a compact 0805 (2012 metric) size. This resistor is designed with anti-surge characteristics, making it suitable for applications requiring high reliability and ESD surge protection, which is superior to standard metal film resistors. The component is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. The operating temperature range is from -55 °C to +155 °C, ensuring versatility in various environmental conditions.
RES, THICK FILM, 10K, 5%, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W4612 |
| Product Name | Res, Thick Film, 10K, 5%, 0.5W, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |