Panasonic RES SMD 100 OHM 5% 1/2W 0805 ERJ-P06J101V

Description
RES SMD 100 OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 100 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 100 OHM 5% 1/2W 0805 - 590-ERJ-P06J101V - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 5% 1/2W 0805
590-ERJ-P06J101V
RES SMD 100 OHM 5% 1/2W 0805 590-ERJ-P06J101V
RES SMD 100 OHM 5% 1/2W 0805

RES SMD 100 OHM 5% 1/2W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-P06J101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06J101V
Chip Resistor - Surface Mount ERJ-P06J101V
RES SMD 100 OHM 5% 1/2W 0805

RES SMD 100 OHM 5% 1/2W 0805

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.5W, 0805; Resistance Panasonic
53W3975
Res, Thick Film, 100R, 5%, 0.5W, 0805; Resistance Panasonic 53W3975
RES, THICK FILM, 100R, 5%, 0.5W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.5W, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 50W4610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.5W, 0805, Reel; Resistance Panasonic
50W4610
Res, Thick Film, 100R, 5%, 0.5W, 0805, Reel; Resistance Panasonic 50W4610
RES, THICK FILM, 100R, 5%, 0.5W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.5W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 590-ERJ-P06J101V ERJ-P06J101V 53W3975 50W4610
Product Name RES SMD 100 OHM 5% 1/2W 0805 Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.5W, 0805; Resistance Panasonic Res, Thick Film, 100R, 5%, 0.5W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details