Panasonic SMD 10 Ohm 400V Resistor ERJ-P06J100V

Description
10 Ohm 5% 400V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-P06J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 5% 400V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-P06J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 400V Resistor - 52-ERJ-P06J100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 400V Resistor
52-ERJ-P06J100V
SMD 10 Ohm 400V Resistor 52-ERJ-P06J100V
10 Ohm 5% 400V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-P06J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J100V can be used for catalog matching and distributor lookup.

10 Ohm 5% 400V Thick Film SMD Chip Resistor 0805 Product overview: ERJ-P06J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330473-ERJ-P06J100V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330473-ERJ-P06J100V
Resistors - Chip Resistor - Surface Mount 1330473-ERJ-P06J100V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330473-ERJ-P06J100V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10ADTR-NDR,P10ADCT, P10ADTR,P10ADDKR,P10 ADDKR-NDR,Q8920383A, P10ADCT-NDR,ERJP06J1 00V Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330473-ERJ-P06J100V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P10ADTR-NDR,P10ADCT,P10ADTR,P10ADDKR,P10ADDKR-NDR,Q8920383A,P10ADCT-NDR,ERJP06J100V
Base Product Number: ERJ-P06
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-P06J100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06J100V
Chip Resistor - Surface Mount ERJ-P06J100V
RES SMD 10 OHM 5% 1/2W 0805

RES SMD 10 OHM 5% 1/2W 0805

Supplier's Site Datasheet
RES SMD 10 OHM 5% 1/2W 0805 - 590-ERJ-P06J100V - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 5% 1/2W 0805
590-ERJ-P06J100V
RES SMD 10 OHM 5% 1/2W 0805 590-ERJ-P06J100V
RES SMD 10 OHM 5% 1/2W 0805

RES SMD 10 OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 10R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.5W, 0805; Resistance Panasonic
53W3974
Res, Thick Film, 10R, 5%, 0.5W, 0805; Resistance Panasonic 53W3974
RES, THICK FILM, 10R, 5%, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-P06J100V 1330473-ERJ-P06J100V ERJ-P06J100V 590-ERJ-P06J100V 53W3974
Product Name SMD 10 Ohm 400V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 10 OHM 5% 1/2W 0805 Res, Thick Film, 10R, 5%, 0.5W, 0805; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details