Panasonic Chip Resistor - Surface Mount ERJ-P06F9530V

Description
RES SMD 953 OHM 1% 1/2W 0805
Datasheet
Description
RES SMD 953 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P06F9530V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06F9530V
Chip Resistor - Surface Mount ERJ-P06F9530V
RES SMD 953 OHM 1% 1/2W 0805

RES SMD 953 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 953 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 953 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4600
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 953 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4600
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 953 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 953 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P06F9530V 50W4600
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 953 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 953 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details