Panasonic Chip Resistor - Surface Mount ERJ-P06F84R5V

Description
RES SMD 84.5 OHM 1% 1/2W 0805
Datasheet
Description
RES SMD 84.5 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P06F84R5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06F84R5V
Chip Resistor - Surface Mount ERJ-P06F84R5V
RES SMD 84.5 OHM 1% 1/2W 0805

RES SMD 84.5 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4574 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4574
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4574
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 84.5 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 84.5 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P06F84R5V 50W4574
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 84.5 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 84.5 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers