RES SMD 768 KOHM 1% 1/2W 0805
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 768 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-P06F7683V | 50W4558 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 768 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 768000 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.5000 watts |