RES SMD 75 OHM 1% 1/2W 0805
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
RES SMD 75 OHM 1% 1/2W 0805
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-P06F75R0V | 55T5777 | ERJ-P06F75R0V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805 | |
| Resistance Range | 75 ohms | 75 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.5000 watts | 0.5000 watts |