Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68.1 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F68R1V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68.1 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68.1 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68.1 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4534 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68.1 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4534
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68.1 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4534
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68.1 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68.1 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4534
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68.1 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details