The Anti-Surge Chip Resistor, 0805 from Panasonic, part number 57AK1362, features a power rating of 0.50 W and is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes. This resistor offers superior ESD surge characteristics compared to standard metal film resistors, making it ideal for applications requiring enhanced surge protection. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor has a resistance tolerance of ±1% and operates effectively within a temperature range of -55°C to +155°C. Its limiting element voltage is rated at 400 V, with a maximum overload voltage of 600 V. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.
RES SMD 6.8 KOHM 1% 1/2W 0805
RES SMD 6.8 KOHM 1% 1/2W 0805
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.8 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | ERJ-P06F6801V | ERJ-P06F6801V | 57AK1362 | 32R9465 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.8 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 6800 ohms | 6800 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | ||
| Power Rating | 0.5000 watts | 0.5000 watts | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |