RES SMD 665 OHM 1% 1/2W 0805
RES SMD 665 OHM 1% 1/2W 0805
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERJ-P06F6650V | 590-ERJ-P06F6650V | 57AK1359 |
| Product Name | Resistors - Chip Resistor - Surface Mount | RES SMD 665 OHM 1% 1/2W 0805 | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD); Surface Mount | 0805 |
| Resistance Range | 665 ohms | 665 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.5000 watts | 0.5000 watts |