Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.04 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F6041V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.04 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.04 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.04 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4511 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.04 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4511
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.04 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4511
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.04 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.04 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4511
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.04 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details