Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P06F56R0V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326818-ERJ-P06F56R0 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 56 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJP06F56R0V Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326818-ERJ-P06F56R0 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 56 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJP06F56R0V Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326818-ERJ-P06F56R0V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326818-ERJ-P06F56R0V
Resistors - Chip Resistor - Surface Mount 1326818-ERJ-P06F56R0V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326818-ERJ-P06F56R0 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 56 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJP06F56R0V Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326818-ERJ-P06F56R0V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJP06F56R0V
Base Product Number: ERJ-P06
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES SMD 56 OHM 1% 1/2W 0805 - 590-ERJ-P06F56R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 56 OHM 1% 1/2W 0805
590-ERJ-P06F56R0V
RES SMD 56 OHM 1% 1/2W 0805 590-ERJ-P06F56R0V
RES SMD 56 OHM 1% 1/2W 0805

RES SMD 56 OHM 1% 1/2W 0805

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 32R9458 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
32R9458
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 32R9458
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 56 ohm, 500 mW, 1%, 400 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 56 ohm, 500 mW, 1%, 400 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P06F56R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P06F56R0V
Resistors - Chip Resistor - Surface Mount ERJ-P06F56R0V
RES SMD 56 OHM 1% 1/2W 0805

RES SMD 56 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1326818-ERJ-P06F56R0V 590-ERJ-P06F56R0V 32R9458 ERJ-P06F56R0V
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 56 OHM 1% 1/2W 0805 Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details