Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 562 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F5620V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 562 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 562 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 562 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4495 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 562 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4495
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 562 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4495
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 562 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 562 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4495
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 562 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details