The Anti-Surge Chip Resistor, 0805 from Panasonic, part number 50W4469, features superior ESD surge characteristics compared to standard metal film resistors, making it suitable for applications requiring high reliability. It has a power rating of 0.50 W and operates effectively in a temperature range of -55°C to +155°C. The resistor is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. It is designed for both reflow and flow soldering processes, and offers resistance values from 10 Ω to 1 MΩ with tolerances of ±0.5%, ±1%, and ±5%. The product is packaged for easy handling and storage, with a recommended storage environment of 5°C to 35°C and 45% to 85% relative humidity.
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES
RES SMD 49.9 OHM 1% 1/2W 0805
RES SMD 49.9 OHM 1% 1/2W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 50W4469 | ERJ-P06F49R9V | ERJ-P06F49R9V |
| Product Name | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Surge Resistor | ||
| Mounting / Packaging | 0805 | 0805; 0805 (2012 Metric) | |
| Standards and Certifications | RoHS | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |