Panasonic SMD 47 KOHM 2W Resistor ERJ-P06F4702V

Description
RES SMD 47 KOHM 1% 1/2W 0805 Product overview: ERJ-P06F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 KOHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 KOHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4702V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47 KOHM 1% 1/2W 0805 Product overview: ERJ-P06F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 KOHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 KOHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4702V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47 KOHM 2W Resistor - 52-ERJ-P06F4702V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 KOHM 2W Resistor
52-ERJ-P06F4702V
SMD 47 KOHM 2W Resistor 52-ERJ-P06F4702V
RES SMD 47 KOHM 1% 1/2W 0805 Product overview: ERJ-P06F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 KOHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 KOHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4702V can be used for catalog matching and distributor lookup.

RES SMD 47 KOHM 1% 1/2W 0805 Product overview: ERJ-P06F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 KOHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 KOHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4702V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P06F4702V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P06F4702V
Resistors - Chip Resistor - Surface Mount ERJ-P06F4702V
RES SMD 47 KOHM 1% 1/2W 0805

RES SMD 47 KOHM 1% 1/2W 0805

Supplier's Site
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 56W0344 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
56W0344
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 56W0344
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1342 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1342
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1342
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P06F4702V ERJ-P06F4702V 56W0344
Product Name SMD 47 KOHM 2W Resistor Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 (2012 Metric) 0805
Resistance Range 47000 ohms 47000 ohms
Power Rating 0.5000 watts 0.5000 watts
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details