Panasonic SMD 2W Resistor ERJ-P06F4701V

Description
RES SMD 4.7K OHM 1% 1/2W 0805 Product overview: ERJ-P06F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4701V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 1% 1/2W 0805 Product overview: ERJ-P06F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4701V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-ERJ-P06F4701V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-ERJ-P06F4701V
SMD 2W Resistor 52-ERJ-P06F4701V
RES SMD 4.7K OHM 1% 1/2W 0805 Product overview: ERJ-P06F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4701V can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 1% 1/2W 0805 Product overview: ERJ-P06F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4701V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK2602 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK2602
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK2602
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 32R9455 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
32R9455
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 32R9455
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
PANASONIC ELECTRONIC COMPONENTS ERJP06F4701V SMD Chip Resistor, Thick Film, 4.7 kohm, 400 V, 0805 [2012 Metric], 500 mW,1%, ERJP06 Series - 590-ERJ-P06F4701V - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS ERJP06F4701V SMD Chip Resistor, Thick Film, 4.7 kohm, 400 V, 0805 [2012 Metric], 500 mW,1%, ERJP06 Series
590-ERJ-P06F4701V
PANASONIC ELECTRONIC COMPONENTS ERJP06F4701V SMD Chip Resistor, Thick Film, 4.7 kohm, 400 V, 0805 [2012 Metric], 500 mW,1%, ERJP06 Series 590-ERJ-P06F4701V
PANASONIC ELECTRONIC COMPONENTS ERJP06F4701V SMD Chip Resistor, Thick Film, 4.7 kohm, 400 V, 0805 [2012 Metric], 500 mW,1%, ERJP06 Series

PANASONIC ELECTRONIC COMPONENTS ERJP06F4701V SMD Chip Resistor, Thick Film, 4.7 kohm, 400 V, 0805 [2012 Metric], 500 mW,1%, ERJP06 Series

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P06F4701V 57AK2602 590-ERJ-P06F4701V
Product Name SMD 2W Resistor Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic PANASONIC ELECTRONIC COMPONENTS ERJP06F4701V SMD Chip Resistor, Thick Film, 4.7 kohm, 400 V, 0805 [2012 Metric], 500 mW,1%, ERJP06 Series
Technology / Construction Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.5000 watts 0.5000 watts
Operating DC Voltage 400 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details