Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F4121V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4431 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4431
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4431
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4431
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details