Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 383 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F3830V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 383 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 383 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 383 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 383 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4415
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 383 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4415
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 383 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 383 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4415
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 383 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers