Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.65 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F3651V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.65 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.65 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.65 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.65 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4406
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.65 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4406
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.65 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.65 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4406
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.65 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details