Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34.8 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F34R8V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34.8 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34.8 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34.8 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4390 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34.8 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4390
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34.8 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4390
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34.8 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 34.8 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4390
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 34.8 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details