Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 324 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F3243V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 324 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 324 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 324 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4383 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 324 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4383
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 324 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4383
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 324 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 324 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4383
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 324 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details