Panasonic SMD 31.6 OHM 2W Resistor ERJ-P06F31R6V

Description
RES SMD 31.6 OHM 1% 1/2W 0805 Product overview: ERJ-P06F31R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F31R6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 31.6 OHM 1% 1/2W 0805 Product overview: ERJ-P06F31R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F31R6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 31.6 OHM 2W Resistor - 52-ERJ-P06F31R6V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31.6 OHM 2W Resistor
52-ERJ-P06F31R6V
SMD 31.6 OHM 2W Resistor 52-ERJ-P06F31R6V
RES SMD 31.6 OHM 1% 1/2W 0805 Product overview: ERJ-P06F31R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F31R6V can be used for catalog matching and distributor lookup.

RES SMD 31.6 OHM 1% 1/2W 0805 Product overview: ERJ-P06F31R6V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F31R6V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P06F31R6V
871062-ERJ-P06F31R6V
Chip Resistor - Surface Mount - ERJ-P06F31R6V 871062-ERJ-P06F31R6V
Manufacturer: Panasonic Win Source Part Number: 871062-ERJ-P06F31R6V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871062-ERJ-P06F31R6V
Series: ERJ-P06
Operating Temperature Range: -55°C ~ 155°C
Features: 31.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 31.6 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4374 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 31.6 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4374
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 31.6 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4374
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 31.6 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 31.6 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P06F31R6V 871062-ERJ-P06F31R6V 50W4374
Product Name SMD 31.6 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-P06F31R6V Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 31.6 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 31.6 ohms
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details